Princess Auto Limited Two Stage Compressor Pump 8390890

Description
Two Stage Compressor Pump
Description
Two Stage Compressor Pump

Suppliers

Company
Product
Description
Supplier Links
Two Stage Compressor Pump - 8390890 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Two Stage Compressor Pump
8390890
Two Stage Compressor Pump 8390890
Two Stage Compressor Pump

Two Stage Compressor Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8390890
Product Name Two Stage Compressor Pump
Discharge Pressure 175.0 psi (123 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Flap Valve AODD Pumps - HDF1___HDF25 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 70.000 GPM (0.00 to 265.15 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Water Pumps - 2625617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Housing Material Aluminum; Die cast aluminium
Media Water Pump
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PXF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details