CS UNITEC 6" Hydraulic Core Drilling Machine 2 1317 0030

Description
Industry's first 3-speed hand-held hydraulic core drill. This powerful wet diamond core drill is designed for fast, accurate drilling in concrete, reinforced concrete and other masonry materials. Use it hand-held up to 3" diameter or mounted in a drill stand up to 6" diameter. The hydraulic motor operates at 2000 PSI oil pressure. The required flow is 6 GPM. Additional flow is automatically by-passed back to the tank up to a maximum input of 13 GPM. The hydraulic core drill incorporates a safety slip clutch and water swivel. 5/8" x 11 UNC and 1-1/4" x 7 UNC and G 1/2" connecting threads are standard.
Description
Industry's first 3-speed hand-held hydraulic core drill. This powerful wet diamond core drill is designed for fast, accurate drilling in concrete, reinforced concrete and other masonry materials. Use it hand-held up to 3" diameter or mounted in a drill stand up to 6" diameter. The hydraulic motor operates at 2000 PSI oil pressure. The required flow is 6 GPM. Additional flow is automatically by-passed back to the tank up to a maximum input of 13 GPM. The hydraulic core drill incorporates a safety slip clutch and water swivel. 5/8" x 11 UNC and 1-1/4" x 7 UNC and G 1/2" connecting threads are standard.

Suppliers

Company
Product
Description
Supplier Links
6
Norwalk, CT, USA
6" Hydraulic Core Drilling Machine
2 1317 0030
6" Hydraulic Core Drilling Machine 2 1317 0030
Industry's first 3-speed hand-held hydraulic core drill. This powerful wet diamond core drill is designed for fast, accurate drilling in concrete, reinforced concrete and other masonry materials. Use it hand-held up to 3" diameter or mounted in a drill stand up to 6" diameter. The hydraulic motor operates at 2000 PSI oil pressure. The required flow is 6 GPM. Additional flow is automatically by-passed back to the tank up to a maximum input of 13 GPM. The hydraulic core drill incorporates a safety slip clutch and water swivel. 5/8" x 11 UNC and 1-1/4" x 7 UNC and G 1/2" connecting threads are standard.

Industry's first 3-speed hand-held hydraulic core drill.

This powerful wet diamond core drill is designed for fast, accurate drilling in concrete, reinforced concrete and other masonry materials. Use it hand-held up to 3" diameter or mounted in a drill stand up to 6" diameter.

The hydraulic motor operates at 2000 PSI oil pressure. The required flow is 6 GPM. Additional flow is automatically by-passed back to the tank up to a maximum input of 13 GPM.

The hydraulic core drill incorporates a safety slip clutch and water swivel. 5/8" x 11 UNC and 1-1/4" x 7 UNC and G 1/2" connecting threads are standard.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 1317 0030
Product Name 6" Hydraulic Core Drilling Machine
Power 2800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753802 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
1/2" (13mm) 14.4V Cordless XRP™ Hammerdrill/Drill/Driver with Vehicle Charger - DCD930VX - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
Electric Portable Drill - 0233-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 2800 rpm
View Details
Pneumatic Angle Drill with Collet - DA 020 / DC 020 / DA 035 - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details