0100-20 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
0100-20
Description
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
0 TO 2500 RPM SPEED RATING
ONE SPEED OPTION
3/8 INCH-24 TPI SPINDLE SIZE
YES REVERSIBLE
1/4 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 11.5 INCH
INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK CORD, KEYED CHUCK
-
Milwaukee Electric Tool Corporation
Datasheet
Description
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
0 TO 2500 RPM SPEED RATING
ONE SPEED OPTION
3/8 INCH-24 TPI SPINDLE SIZE
YES REVERSIBLE
1/4 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 11.5 INCH
INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK CORD, KEYED CHUCK
Datasheet
Suppliers
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
0 TO 2500 RPM SPEED RATING
ONE SPEED OPTION
3/8 INCH-24 TPI SPINDLE SIZE
YES REVERSIBLE
1/4 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 11.5 INCH
INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK CORD, KEYED CHUCK
- PISTOL GRIP TYPE
- 120 VAC INPUT SUPPLY RATING
- 7 AMPERE CURRENT RATING
- 0 TO 2500 RPM SPEED RATING
- ONE SPEED OPTION
- 3/8 INCH-24 TPI SPINDLE SIZE
- YES REVERSIBLE
- 1/4 INCH CHUCK CAPACITY
- KEYED CHUCK TYPE
- MAGNUM[R] BRAND
- LENGTH 11.5 INCH
- INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK CORD, KEYED CHUCK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
0100-20 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Electrical
Type
Specialty / Other; Pillar drill
Standards
RoHS Compliant
View Details
Power
Power Tools; Electrical
Type
Pistol Grip
Length
13.38 inch (340 mm)
View Details
Power
Power Tools; Pneumatic Tool
Type
Pistol Grip
Length
7.8 inch (198 mm)
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools; Electrical
Features
Multiple Speed Settings
Chuck Size
0.3750 inch (9.52 mm)
View Details