Princess Auto Limited 3 in. Trash Pump 8353302

Description
3 in. Trash Pump
Description
3 in. Trash Pump

Suppliers

Company
Product
Description
Supplier Links
3 in. Trash Pump - 8353302 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3 in. Trash Pump
8353302
3 in. Trash Pump 8353302
3 in. Trash Pump

3 in. Trash Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8353302
Product Name 3 in. Trash Pump
Pump Type Trash Pump
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Stainless Steel Pumps - LL - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Water Pumps - 8170784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Liquid Flow 2.376 GPM (9.00 L/min)
Power Source 6 → 24 v
Pump Housing Material Aluminum; Aluminium alloy
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PDA Series with Valve and ISO Motor Connection Flange - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details