Princess Auto Limited 4" Threaded Stem Swivel Caster 2041192

Description
4" Threaded Stem Swivel Caster
Description
4" Threaded Stem Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
4" Threaded Stem Swivel Caster - 2041192 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4" Threaded Stem Swivel Caster
2041192
4" Threaded Stem Swivel Caster 2041192
4" Threaded Stem Swivel Caster

4" Threaded Stem Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 2041192
Product Name 4" Threaded Stem Swivel Caster
Caster Type Swivel Plate Caster; Stem Caster
Wheel Type Solid Rubber
Maximum Load 115 lbs (52.15 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
Castor Wheels - 2270504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details