TE Connectivity Solenoid Valves 5000010176-SE

Description
Configuration Features Electrical Connection : Pressure Terminals Dimensions Compatible Cable Diameter Range (MM) : 6 - 9 Electrical Characteristics Power Dissipation Details : .6 W Supply Voltage Range (VDC) : 24 Industry Standards Explosive Protection Marking : Ex d Mechanical Attachment Pneumatic Connection : 1/2" NPT Operation/Applicatio n Operational Use Specification : Explosion Proof
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Pressure Terminals Dimensions Compatible Cable Diameter Range (MM) : 6 - 9 Electrical Characteristics Power Dissipation Details : .6 W Supply Voltage Range (VDC) : 24 Industry Standards Explosive Protection Marking : Ex d Mechanical Attachment Pneumatic Connection : 1/2" NPT Operation/Applicatio n Operational Use Specification : Explosion Proof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000010176-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000010176-SE
Solenoid Valves 5000010176-SE
Configuration Features Electrical Connection : Pressure Terminals Dimensions Compatible Cable Diameter Range (MM) : 6 - 9 Electrical Characteristics Power Dissipation Details : .6 W Supply Voltage Range (VDC) : 24 Industry Standards Explosive Protection Marking : Ex d Mechanical Attachment Pneumatic Connection : 1/2" NPT Operation/Applicatio n Operational Use Specification : Explosion Proof

Configuration Features


  • Electrical Connection : Pressure Terminals

Dimensions


  • Compatible Cable Diameter Range (MM) : 6 - 9

Electrical Characteristics


  • Power Dissipation Details : .6 W
  • Supply Voltage Range (VDC) : 24

Industry Standards


  • Explosive Protection Marking : Ex d

Mechanical Attachment


  • Pneumatic Connection : 1/2" NPT

Operation/Application


  • Operational Use Specification : Explosion Proof
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000010176-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006823-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000010109-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000005497-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000007281-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details