Prime Technology Current Meter; Meter Function Shurite Meters 3307

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-100 mADC; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-100 mADC; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 56J6670 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
56J6670
Current Meter; Meter Function Shurite Meters 56J6670
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-100 mADC; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:0-100 mADC; Display Accuracy ±:5%; External Depth:1.75" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 56J6670
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details