Prime Technology Current Meter; Meter Function Shurite Meters 3213

Description
CURRENT METER; Meter Function:DC Current; Meter Range:10A to 0A to 10A; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:10-0-10 DCA; Display Accuracy ±:5% RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:10A to 0A to 10A; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:10-0-10 DCA; Display Accuracy ±:5% RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Shurite Meters - 56J6667 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Shurite Meters
56J6667
Current Meter; Meter Function Shurite Meters 56J6667
CURRENT METER; Meter Function:DC Current; Meter Range:10A to 0A to 10A; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:10-0-10 DCA; Display Accuracy ±:5% RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:10A to 0A to 10A; Panel Cutout Height:13.49mm; Panel Cutout Width:42.06mm; Product Range:-; Accuracy:5%; Current Meter Range:10-0-10 DCA; Display Accuracy ±:5% RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 56J6667
Product Name Current Meter; Meter Function Shurite Meters
Current Range 0.0 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers