AOD1.5-C -- AIR OPERATED DIAPHRAGM PUMP
Price Pump Company
Air Operated Diaphragm Pump
AOD1.5-C
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
AOD1.5-C |
|
Product Name
|
Air Operated Diaphragm Pump |
|
Pump Type
|
Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
|
|
Liquid Flow
|
12.000 GPM (45.45 L/min)
|
|
Discharge Size
|
1.500 inch (38.1 mm)
|
|
Media Temperature
|
248 F (120 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Drum Pump
Discharge Pressure
50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow
33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pump Type
Centrifugal Pump; Dewatering Pump; Trash Pump; Water Treatment Pump
Discharge Size
6.000 inch (152 mm)
Power Source
Gasoline or Diesel Engine; Diesel Engine
View Details
Pump Type
Booster Pump
Discharge Pressure
0.0 psi (0.0204 m of Water)
HP
7.30 HP
View Details
Pump Type
Hydraulic Fluid Pump
Discharge Pressure
10152.6 psi (7138 m of Water)
View Details