EVERLAST™ Wet Well Mounted Pump Stations are above-ground wastewater pumping systems designed for operator-safe maintenance and low life-cycle costs, featuring non-clog pumps, vacuum-priming with WaveStart® Prime Sensing System, and no confined space entry for routine operations. The stations support 4"-12" pumps with individual capacities up to 5,000 gpm and TDH up to 255 ft, and are compatible with concrete or steel wet wells of 4-12 ft diameter. They include multiple control options and cold climate packages, with a 10-year warranty on pump, baseplate, and enclosure, and a 25-year warranty for the DURO-LAST® stainless steel baseplate option.
Smith & Loveless Inc.’s above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings—verified by decades of successful installations.
S&L’s next generation EVERLAST™ Wet Well Mounted Pump Stations perfectly embody this philosophy. Featuring the top S&L innovations, new looks and enclosures, convenient package options, and leading warranty protection, EVERLAST™ is designed to provide you a long, successful pumping life.
Series 3000
| Smith & Loveless, Inc. | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | EVERLAST Series 3000 |
| Product Name | Above Ground Pump Station |
| Pump Type | Trash Pump; Pump Lift Station |