Haskel International LLC Air-Driven Liquid Pump 3 HP Models

Description
A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise, service and support, our pneumatic pumps are consistently recognized as the most reliable in the industry. Proven to be safe, robust, reliable, compact, and easy to maintain, Haskel pneumatic-driven liquid pumps provide a number of operational benefits: Safe pneumatic operation – no heat, flame or spark risk Up to 100,000 psi (7000 bar) capability ATEX certified Infinitely variable cycling speed Stall feature at pre-determined pressure to hold that pressure without consuming power Problem-free stop/start applications Easily automated, with many modification and control options available Suitable for most liquids and liquefied gases No need for air-line lubrication, which saves costs and prevents contamination
Description
A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise, service and support, our pneumatic pumps are consistently recognized as the most reliable in the industry. Proven to be safe, robust, reliable, compact, and easy to maintain, Haskel pneumatic-driven liquid pumps provide a number of operational benefits: Safe pneumatic operation – no heat, flame or spark risk Up to 100,000 psi (7000 bar) capability ATEX certified Infinitely variable cycling speed Stall feature at pre-determined pressure to hold that pressure without consuming power Problem-free stop/start applications Easily automated, with many modification and control options available Suitable for most liquids and liquefied gases No need for air-line lubrication, which saves costs and prevents contamination

Suppliers

Company
Product
Description
Supplier Links
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Burbank, CA, USA
Air-Driven Liquid Pump
3 HP Models
Air-Driven Liquid Pump 3 HP Models
A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise, service and support, our pneumatic pumps are consistently recognized as the most reliable in the industry. Proven to be safe, robust, reliable, compact, and easy to maintain, Haskel pneumatic-driven liquid pumps provide a number of operational benefits: Safe pneumatic operation – no heat, flame or spark risk Up to 100,000 psi (7000 bar) capability ATEX certified Infinitely variable cycling speed Stall feature at pre-determined pressure to hold that pressure without consuming power Problem-free stop/start applications Easily automated, with many modification and control options available Suitable for most liquids and liquefied gases No need for air-line lubrication, which saves costs and prevents contamination

A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time.

Backed by a global network of high-pressure expertise, service and support, our pneumatic pumps are consistently recognized as the most reliable in the industry.

Proven to be safe, robust, reliable, compact, and easy to maintain, Haskel pneumatic-driven liquid pumps provide a number of operational benefits:

  • Safe pneumatic operation – no heat, flame or spark risk
  • Up to 100,000 psi (7000 bar) capability
  • ATEX certified
  • Infinitely variable cycling speed
  • Stall feature at pre-determined pressure to hold that pressure without consuming power
  • Problem-free stop/start applications
  • Easily automated, with many modification and control options available
  • Suitable for most liquids and liquefied gases
  • No need for air-line lubrication, which saves costs and prevents contamination
Supplier's Site

Technical Specifications

  Haskel International LLC
Product Category Liquid Handling Pumps
Product Number 3 HP Models
Product Name Air-Driven Liquid Pump
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
HP 3.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 3200.0 to 13050.0 psi (2250 to 9175 m of Water)
Power Source Air or Pneumatic
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details