The electronic hygrostat DCF 010 is a DC-switching device for controlling fans, coolers, and signal transmitters in enclosures, with a 13 A DC normally open MOSFET contact. It operates from 20 V to 56 V DC, has a humidity setting range of 40% to 90% RH with 4% RH switching differential (±1% tolerance), and includes a fixed temperature switch-on at 41 °F. An external 2 m sensor with snap-in connector is included. The device mounts on 35 mm DIN rail, measures 3.7 in × 2.1 in × 1.7 in, weighs 4.2 oz, and uses a 6-pole terminal for stranded wire up to 2.5 mm². Its UL94 V-0 plastic housing has IP20 protection, operates from -40 °F to 122 °F, and exceeds 100,000 switching cycles.
The electronic DC hygrostat with integrated switch module is used to control heating and cooling equipment, filter fans or signal devices through the relay. The hygrostat measures the relative humidity and can switch a signal current via an internal relay. The external sensor can be positioned freely anywhere in the control cabinet for precise measurement of the atmospheric humidity. Additionally, this hygrostat is available in versions that not only measure the relative humidity via the external sensor, but also the temperature.
| Switching difference (humidity) | 4 % RH (±1 % tolerance) at +77 °F (+25 °C), 50 % RH |
|---|---|
| Reaction time | approx. 5 sec. |
| External sensor | cable 2 m with snap in connector (included in the delivery) |
| Contact type | contact maker NO (MOSFET) or contact breaker NC (MOSFET) |
| Service life | > 100,000 cycles |
| Operating voltage | DC 20 to 56 V |
| Optical indicator | LED |
| Connection | 6-pole terminal: stranded wire
1 AWG 16 (1.5 mm²); |
| Mounting | clip for 35 mm DIN rail, EN 60715 |
| Housing | plastic, UL 94V-0, grey (bicolor) |
| Dimensions | 3.7 x 2.1 x 1.7" (93 x 53 x 44 mm) |
| Weight | approx. 4.2 oz. (120 g) incl. sensor |
| Mounting position | vertical |
| Storage temperature | -40 to +176 °F (-40 to +80 °C) |
| Operating/Storage humidity | max. 90 % RH (non-condensing) |
| Protection type | IP20 |
| Approvals | UL File No. E164102, VDE, EAC |
| STEGO | |
|---|---|
| Product Category | Thermal Switches and Thermal Protectors |
| Product Number | 01012.0-21 |
| Product Name | Electronic Hygrostat DCF 010 |
| Switch Type | Normally Open, NO; Normally Closed, NC |
| Set Point/ Switch Point | Multiple Set Points |
| Mounting/Configuration | Surface Mount |