Newport MKS Vacuum Gauge, Nude Bayard-Alpert Ionization, Iridium, 2.75 in. CF, Pin Guard 274043

Description
The 274043 Nude Bayard-Alpert Hot Cathode Vacuum Gauge features a single thoria-coated iridium filament for a <3 x 10-11 - 1 x 10-3 Torr vacuum measurement range, and has a 2.75 inch non-rotatable CF flange fitting with pin guard. Bayard-Alpert (hot cathode) gauges provide pressure measurement based on the ionization of gas molecules by a constant flow of electrons from a filament. The number of ions created is directly proportional to the density of molecules. The ions are collected and measured by a vacuum gauge controller and converted to pressure based on the sensitivity of the gauge. nude Bayard-Alpert hot cathode vacuum gauges are the best solution to severe ionization gauge pumping problems.
Request a Quote
Description
The 274043 Nude Bayard-Alpert Hot Cathode Vacuum Gauge features a single thoria-coated iridium filament for a <3 x 10-11 - 1 x 10-3 Torr vacuum measurement range, and has a 2.75 inch non-rotatable CF flange fitting with pin guard. Bayard-Alpert (hot cathode) gauges provide pressure measurement based on the ionization of gas molecules by a constant flow of electrons from a filament. The number of ions created is directly proportional to the density of molecules. The ions are collected and measured by a vacuum gauge controller and converted to pressure based on the sensitivity of the gauge. nude Bayard-Alpert hot cathode vacuum gauges are the best solution to severe ionization gauge pumping problems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Gauge, Nude Bayard-Alpert Ionization, Iridium, 2.75 in. CF, Pin Guard - 274043 - Newport MKS
Irvine, CA, United States
Vacuum Gauge, Nude Bayard-Alpert Ionization, Iridium, 2.75 in. CF, Pin Guard
274043
Vacuum Gauge, Nude Bayard-Alpert Ionization, Iridium, 2.75 in. CF, Pin Guard 274043
The 274043 Nude Bayard-Alpert Hot Cathode Vacuum Gauge features a single thoria-coated iridium filament for a <3 x 10-11 - 1 x 10-3 Torr vacuum measurement range, and has a 2.75 inch non-rotatable CF flange fitting with pin guard. Bayard-Alpert (hot cathode) gauges provide pressure measurement based on the ionization of gas molecules by a constant flow of electrons from a filament. The number of ions created is directly proportional to the density of molecules. The ions are collected and measured by a vacuum gauge controller and converted to pressure based on the sensitivity of the gauge. nude Bayard-Alpert hot cathode vacuum gauges are the best solution to severe ionization gauge pumping problems.

The 274043 Nude Bayard-Alpert Hot Cathode Vacuum Gauge features a single thoria-coated iridium filament for a <3 x 10-11 - 1 x 10-3 Torr vacuum measurement range, and has a 2.75 inch non-rotatable CF flange fitting with pin guard. Bayard-Alpert (hot cathode) gauges provide pressure measurement based on the ionization of gas molecules by a constant flow of electrons from a filament. The number of ions created is directly proportional to the density of molecules. The ions are collected and measured by a vacuum gauge controller and converted to pressure based on the sensitivity of the gauge. nude Bayard-Alpert hot cathode vacuum gauges are the best solution to severe ionization gauge pumping problems.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Pressure Gauges
Product Number 274043
Product Name Vacuum Gauge, Nude Bayard-Alpert Ionization, Iridium, 2.75 in. CF, Pin Guard
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Base Vacuum Gauge Controller, RS232 and RS485, Series 937B, US Region Model: 937B-US-NANANA-NA - 937B-US-NANANA-NA - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; 320 x 240 color QVGA TFT LCD with back lighting
View Details