Infineon Technologies AG Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38812 TDA38812

Description
The TDA38812 is a 12 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves fast transient response while maintaining excellent line and load regulation. It can operate over a wide range of input voltage (2.7 V to 16 V) using an external bias supply. Summary of Features Wide input voltage range No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability Potential Applications Server Storage Telecom & Datacom Distributed point of load power architectures
Request a Quote Datasheet
Description
The TDA38812 is a 12 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves fast transient response while maintaining excellent line and load regulation. It can operate over a wide range of input voltage (2.7 V to 16 V) using an external bias supply. Summary of Features Wide input voltage range No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability Potential Applications Server Storage Telecom & Datacom Distributed point of load power architectures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38812 - TDA38812 - Infineon Technologies AG
Neubiberg, Germany
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38812
TDA38812
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38812 TDA38812
The TDA38812 is a 12 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves fast transient response while maintaining excellent line and load regulation. It can operate over a wide range of input voltage (2.7 V to 16 V) using an external bias supply. Summary of Features Wide input voltage range No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability Potential Applications Server Storage Telecom & Datacom Distributed point of load power architectures

The TDA38812 is a 12 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves fast transient response while maintaining excellent line and load regulation. It can operate over a wide range of input voltage (2.7 V to 16 V) using an external bias supply.


Summary of Features

  • Wide input voltage range
  • No external compensation
  • Supports both FCCM and DEM mode
  • Programmable Fsw
  • Soft start
  • OCP limit
  • Enhanced protection features

Benefits

  • Support diverse end applications
  • Compact design
  • No external components
  • Efficiency at light/full load
  • Robust design and reliability

Potential Applications

  • Server
  • Storage
  • Telecom & Datacom
  • Distributed point of load power architectures
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Supplies
Product Number TDA38812
Product Name Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38812
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-15; Dc / Dc Converter Type Infineon - 34AC1845 - Newark, An Avnet Company
Specs
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Current 14 amps
View Details
DC-DC Converters, Digital Power Controllers - XDPP1100-Q040 - Infineon Technologies AG
Specs
Type DC-DC Converter
View Details