PM-SF06 -- SIGNAL LINE FILTERS COMMON MODE CHOKES, THRU-HOLE
Premier Magnetics, Inc.
Signal Line Filters Common Mode Chokes, Thru-Hole
PM-SF06
Description
Ideal for LAN & Telecom Applications
Frequency Ranges 100KHz to 500 MHz
Filters Common Mode Noise
500Vrms Isolation Minimum
Provides EMI Supression
Thru-Hole & SMD Packages
Description
Ideal for LAN & Telecom Applications
Frequency Ranges 100KHz to 500 MHz
Filters Common Mode Noise
500Vrms Isolation Minimum
Provides EMI Supression
Thru-Hole & SMD Packages
Datasheet
Suppliers
Signal Line Filters Common Mode Chokes, Thru-Hole
PM-SF06
Ideal for LAN & Telecom Applications
Frequency Ranges 100KHz to 500 MHz
Filters Common Mode Noise
500Vrms Isolation Minimum
Provides EMI Supression
Thru-Hole & SMD Packages
- Ideal for LAN & Telecom Applications
- Frequency Ranges 100KHz to 500 MHz
- Filters Common Mode Noise
- 500Vrms Isolation Minimum
- Provides EMI Supression
- Thru-Hole & SMD Packages
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
PM-SF06 |
|
Product Name
|
Signal Line Filters Common Mode Chokes, Thru-Hole |
|
Operating Temperature
|
0.0 to 70 C (32 to 158 F)
|
|
Mounting Option
|
Through Hole
|
|
Technology
|
Toroid
|
|
Core Material
|
Air
|
|
Application
|
Common Mode Choke
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
2 suppliers
Operating Temperature
-25 to 100 C (-13 to 212 F)
Mounting Option
Through Hole
Configuration
Fixed
View Details
Standards and Certifications
RoHS
Mounting Option
Surface Mount Technology
Inductance Range
0.0220 microH
View Details
2 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details