Triad Magnetics Common Mode Chokes CMT908-H3-B

Description
8mH @ 10kHz 2 Line Common Mode Choke Through Hole 3.2A DCR 120mOhm
Request a Quote Datasheet
Description
8mH @ 10kHz 2 Line Common Mode Choke Through Hole 3.2A DCR 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - CMT908-H3-B-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
CMT908-H3-B-ND
Common Mode Chokes CMT908-H3-B-ND
8mH @ 10kHz 2 Line Common Mode Choke Through Hole 3.2A DCR 120mOhm

8mH @ 10kHz 2 Line Common Mode Choke Through Hole 3.2A DCR 120mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMT908-H3-B-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Testing Frequency 800 kHz
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N2 0402CS-8N2XJRW , 0402CS-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details