TE Connectivity High Frequency & RF Inductors 1879023-6

Description
Dimensions Product Height : 2.13 MM  [.083 INCH ] Product Length : 2.92 MM  [.114 INCH ] Product Width : 2.79 MM  [.109 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .12 Inductance (MICHEN) : .022 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.4 Other Inductor Quality Factor : 55 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 1008 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Height : 2.13 MM  [.083 INCH ] Product Length : 2.92 MM  [.114 INCH ] Product Width : 2.79 MM  [.109 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .12 Inductance (MICHEN) : .022 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.4 Other Inductor Quality Factor : 55 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 1008 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1879023-6 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1879023-6
High Frequency & RF Inductors 1879023-6
Dimensions Product Height : 2.13 MM  [.083 INCH ] Product Length : 2.92 MM  [.114 INCH ] Product Width : 2.79 MM  [.109 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .12 Inductance (MICHEN) : .022 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 2.4 Other Inductor Quality Factor : 55 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 1008 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2.13 MM  [.083 INCH ]
  • Product Length : 2.92 MM  [.114 INCH ]
  • Product Width : 2.79 MM  [.109 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1000
  • DC Resistance (OHM) : .12
  • Inductance (MICHEN) : .022
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 2.4

Other


  • Inductor Quality Factor : 55

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 1008

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Inductors, Chokes & Coils - 1879023-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1879023-6
Inductors, Chokes & Coils 1879023-6
Inductor

Inductor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1879023-6 1879023-6
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 5-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2500 microH
View Details
2 suppliers
High Frequency & RF Inductors - 4-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0130 microH
View Details
2 suppliers
Power Inductors - 1-2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Power Inductors - 2176781-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details