PM-HPN 01 -- BANDPASS FILTER
Premier Magnetics, Inc.
Bandpass Filter
PM-HPN 01
Description
Use with Broadcom's Chipset BCM4100 & 4210
PCB Package
Isolation Voltage: 1500Vrms
Passband Frequency: 4.25MHz - 9.75 MHz
Input Impedance: 50 Ω - 1M Ω (1Hz to 30MHz)
Description
Use with Broadcom's Chipset BCM4100 & 4210
PCB Package
Isolation Voltage: 1500Vrms
Passband Frequency: 4.25MHz - 9.75 MHz
Input Impedance: 50 Ω - 1M Ω (1Hz to 30MHz)
Datasheet
Suppliers
Use with Broadcom's Chipset BCM4100 & 4210
PCB Package
Isolation Voltage: 1500Vrms
Passband Frequency: 4.25MHz - 9.75 MHz
Input Impedance: 50 Ω - 1M Ω (1Hz to 30MHz)
- Use with Broadcom's Chipset BCM4100 & 4210
- PCB Package
- Isolation Voltage: 1500Vrms
- Passband Frequency: 4.25MHz - 9.75 MHz
- Input Impedance: 50 Ω - 1M Ω (1Hz to 30MHz)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
PM-HPN 01 |
|
Product Name
|
Bandpass Filter |
|
Filter Technology
|
Passive Filter
|
|
Filter Type
|
Bandpass
|
|
Operating Temperature
|
-25 to 80 C (-13 to 176 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
3300 to 5000 MHz
View Details
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
14225 MHz
Bandwidth
550000 kHz
View Details
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers