Newark, An Avnet Company Woofer, 10 , Polypropylene Cone; Driver Type Mcm Audio Select 93B9566

Description
WOOFER, 10 , POLYPROPYLENE CONE; Driver Type:Woofer; External Diameter - Metric:256mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:94dB; External Diameter - Imperial:10.079"; Frequency Response Min:35Hz; Speaker Shape:Round RoHS Compliant: Yes
Description
WOOFER, 10 , POLYPROPYLENE CONE; Driver Type:Woofer; External Diameter - Metric:256mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:94dB; External Diameter - Imperial:10.079"; Frequency Response Min:35Hz; Speaker Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Woofer, 10 , Polypropylene Cone; Driver Type Mcm Audio Select - 93B9566 - Newark, An Avnet Company
Chicago, IL, United States
Woofer, 10 , Polypropylene Cone; Driver Type Mcm Audio Select
93B9566
Woofer, 10 , Polypropylene Cone; Driver Type Mcm Audio Select 93B9566
WOOFER, 10 , POLYPROPYLENE CONE; Driver Type:Woofer; External Diameter - Metric:256mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:94dB; External Diameter - Imperial:10.079"; Frequency Response Min:35Hz; Speaker Shape:Round RoHS Compliant: Yes

WOOFER, 10 , POLYPROPYLENE CONE; Driver Type:Woofer; External Diameter - Metric:256mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:94dB; External Diameter - Imperial:10.079"; Frequency Response Min:35Hz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 93B9566
Product Name Woofer, 10 , Polypropylene Cone; Driver Type Mcm Audio Select
SPL 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details