Boston Acoustics, Inc. Car Audio, Subwoofer G110PD

Description
PowerVent™ tuning for optimum efficiency, impact and extension High quality MDF enclosure with glued and dado ends Black and Gray two-tone automotive grade carpet SureSet™ overdrive protection Heavy-duty nickel plated input terminals accept up to 10 AWG wire 400 Watts RMS / 800 Watts Max power handling 2ohms impedance, perfectly matched to the GTA-500m and GTA-1105 amplifiers
Datasheet
Description
PowerVent™ tuning for optimum efficiency, impact and extension High quality MDF enclosure with glued and dado ends Black and Gray two-tone automotive grade carpet SureSet™ overdrive protection Heavy-duty nickel plated input terminals accept up to 10 AWG wire 400 Watts RMS / 800 Watts Max power handling 2ohms impedance, perfectly matched to the GTA-500m and GTA-1105 amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Subwoofer - G110PD - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Subwoofer
G110PD
Car Audio, Subwoofer G110PD
PowerVent™ tuning for optimum efficiency, impact and extension High quality MDF enclosure with glued and dado ends Black and Gray two-tone automotive grade carpet SureSet™ overdrive protection Heavy-duty nickel plated input terminals accept up to 10 AWG wire 400 Watts RMS / 800 Watts Max power handling 2ohms impedance, perfectly matched to the GTA-500m and GTA-1105 amplifiers

PowerVent™ tuning for optimum efficiency, impact and extension
High quality MDF enclosure with glued and dado ends
Black and Gray two-tone automotive grade carpet
SureSet™ overdrive protection
Heavy-duty nickel plated input terminals accept up to 10 AWG wire
400 Watts RMS / 800 Watts Max power handling
2ohms impedance, perfectly matched to the GTA-500m and GTA-1105 amplifiers

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number G110PD
Product Name Car Audio, Subwoofer
Nominal Power 400 to 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526851 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Car Audio, Full Range Speaker - SPZ50 - Boston Acoustics, Inc.
Specs
Nominal Power 150 watts
Impedance 3 ohms
Sensitivity 90 dB
View Details