Newark, An Avnet Company 500W X 4Ch At 2Ohm Autosound Mosfet Amplifier; Product Range Lanzar 86T1012

Description
500W X 4Ch at 2ohm Autosound Mosfet Amplifier; Product Range:-; Plug Type:
Description
500W X 4Ch at 2ohm Autosound Mosfet Amplifier; Product Range:-; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
500W X 4Ch At 2Ohm Autosound Mosfet Amplifier; Product Range Lanzar - 86T1012 - Newark, An Avnet Company
Chicago, IL, United States
500W X 4Ch At 2Ohm Autosound Mosfet Amplifier; Product Range Lanzar
86T1012
500W X 4Ch At 2Ohm Autosound Mosfet Amplifier; Product Range Lanzar 86T1012
500W X 4Ch at 2ohm Autosound Mosfet Amplifier; Product Range:-; Plug Type:

500W X 4Ch at 2ohm Autosound Mosfet Amplifier; Product Range:-; Plug Type:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 86T1012
Product Name 500W X 4Ch At 2Ohm Autosound Mosfet Amplifier; Product Range Lanzar
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5638NUX - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 18 dB
View Details
2 suppliers