Newark, An Avnet Company Select 6 Aluminum Fullrange Speaker; Driver Type Gradient Acoustics 84Y8032

Description
Select 6" Aluminum Fullrange Speaker; Driver Type:Full-range; External Diameter - Metric:171mm; Impedance:8ohm; Power Rating Nom:80W; Sound Level SPL:88.85dB; External Diameter - Imperial:6.75"; Frequency Response Min:4500Hz
Description
Select 6" Aluminum Fullrange Speaker; Driver Type:Full-range; External Diameter - Metric:171mm; Impedance:8ohm; Power Rating Nom:80W; Sound Level SPL:88.85dB; External Diameter - Imperial:6.75"; Frequency Response Min:4500Hz

Suppliers

Company
Product
Description
Supplier Links
Select 6 Aluminum Fullrange Speaker; Driver Type Gradient Acoustics - 84Y8032 - Newark, An Avnet Company
Chicago, IL, United States
Select 6 Aluminum Fullrange Speaker; Driver Type Gradient Acoustics
84Y8032
Select 6 Aluminum Fullrange Speaker; Driver Type Gradient Acoustics 84Y8032
Select 6" Aluminum Fullrange Speaker; Driver Type:Full-range; External Diameter - Metric:171mm; Impedance:8ohm; Power Rating Nom:80W; Sound Level SPL:88.85dB; External Diameter - Imperial:6.75"; Frequency Response Min:4500Hz

Select 6" Aluminum Fullrange Speaker; Driver Type:Full-range; External Diameter - Metric:171mm; Impedance:8ohm; Power Rating Nom:80W; Sound Level SPL:88.85dB; External Diameter - Imperial:6.75"; Frequency Response Min:4500Hz

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 84Y8032
Product Name Select 6 Aluminum Fullrange Speaker; Driver Type Gradient Acoustics
SPL 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details