Biamp Systems, Ltd. Two-way Long Throw Horn 100-volt High Quality Music Projector MPLT62

Description
The MPLT62 is two-way long throw horn 100-volt high quality music projector. It has 62 watts rated power handling RMS at 100 volt and has transformer taps at 62 – 32 – 16 – 8 watts. Its long throw output performance brings quality sound over long distances and in wide areas with both music and speech. The two-way characteristic makes your music still sound natural where the horn shape housing makes sure you cover a big distance. Thanks to the well-considered coverage range, high sensitivity, high output, low distortion and extended frequency response, this MPLT62 horn loaded loudspeaker is ideal for voice, music or even alarm signals. It can be used in outdoor applications such as recreational facilities, schools, parking facilities, as well as large indoor applications such as sports centers, airports, and exhibition halls. The housing of the MPLT62 is made of high impact ABS. It has a coated 6.5” HD woofer and 1” horn driver. The bracket is made of coated aluminum which makes the loudspeaker fully weatherproof (IP66) and is a guaranteed against corrosion. The MPLT62 loudspeaker can be painted any color.
Datasheet
Description
The MPLT62 is two-way long throw horn 100-volt high quality music projector. It has 62 watts rated power handling RMS at 100 volt and has transformer taps at 62 – 32 – 16 – 8 watts. Its long throw output performance brings quality sound over long distances and in wide areas with both music and speech. The two-way characteristic makes your music still sound natural where the horn shape housing makes sure you cover a big distance. Thanks to the well-considered coverage range, high sensitivity, high output, low distortion and extended frequency response, this MPLT62 horn loaded loudspeaker is ideal for voice, music or even alarm signals. It can be used in outdoor applications such as recreational facilities, schools, parking facilities, as well as large indoor applications such as sports centers, airports, and exhibition halls. The housing of the MPLT62 is made of high impact ABS. It has a coated 6.5” HD woofer and 1” horn driver. The bracket is made of coated aluminum which makes the loudspeaker fully weatherproof (IP66) and is a guaranteed against corrosion. The MPLT62 loudspeaker can be painted any color.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-way Long Throw Horn 100-volt High Quality Music Projector - MPLT62 - Biamp Systems, Ltd.
Beaverton, OR, United States
Two-way Long Throw Horn 100-volt High Quality Music Projector
MPLT62
Two-way Long Throw Horn 100-volt High Quality Music Projector MPLT62
The MPLT62 is two-way long throw horn 100-volt high quality music projector. It has 62 watts rated power handling RMS at 100 volt and has transformer taps at 62 – 32 – 16 – 8 watts. Its long throw output performance brings quality sound over long distances and in wide areas with both music and speech. The two-way characteristic makes your music still sound natural where the horn shape housing makes sure you cover a big distance. Thanks to the well-considered coverage range, high sensitivity, high output, low distortion and extended frequency response, this MPLT62 horn loaded loudspeaker is ideal for voice, music or even alarm signals. It can be used in outdoor applications such as recreational facilities, schools, parking facilities, as well as large indoor applications such as sports centers, airports, and exhibition halls. The housing of the MPLT62 is made of high impact ABS. It has a coated 6.5” HD woofer and 1” horn driver. The bracket is made of coated aluminum which makes the loudspeaker fully weatherproof (IP66) and is a guaranteed against corrosion. The MPLT62 loudspeaker can be painted any color.

The MPLT62 is two-way long throw horn 100-volt high quality music projector. It has 62 watts rated power handling RMS at 100 volt and has transformer taps at 62 – 32 – 16 – 8 watts. Its long throw output performance brings quality sound over long distances and in wide areas with both music and speech. The two-way characteristic makes your music still sound natural where the horn shape housing makes sure you cover a big distance.

Thanks to the well-considered coverage range, high sensitivity, high output, low distortion and extended frequency response, this MPLT62 horn loaded loudspeaker is ideal for voice, music or even alarm signals. It can be used in outdoor applications such as recreational facilities, schools, parking facilities, as well as large indoor applications such as sports centers, airports, and exhibition halls.

The housing of the MPLT62 is made of high impact ABS. It has a coated 6.5” HD woofer and 1” horn driver. The bracket is made of coated aluminum which makes the loudspeaker fully weatherproof (IP66) and is a guaranteed against corrosion.

The MPLT62 loudspeaker can be painted any color.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number MPLT62
Product Name Two-way Long Throw Horn 100-volt High Quality Music Projector
Nominal Power 62 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 6.69 inch (170 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
I SERIES Compact 600 Loudspeakers - IC6-1062 - Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details