6 1/2" Woofer with Poly Cone and Rubber Surround 50W RMS at 8 ohm; Driver Type:Woofer; External Diameter - Metric:166mm; Impedance:8ohm; Power Rating Nom:50W; Sound Level SPL:88dB; External Diameter - Imperial:6.535"; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Speakers |
| Product Number | 80R7009 |
| Product Name | 6 1/2 Woofer With Poly Cone And Rubber Surround 50W Rms At 8 Ohm; Driver Type Mcm Audio Select |
| SPL | 88 dB |