Newark, An Avnet Company Retro Bluetooth Speaker With Am/fm Radio; Supply Voltage Vac Ilive 70Y8557

Description
Retro Bluetooth Speaker with AM/FM Radio; Supply Voltage VAC:120V; Carrier Frequency:-; Frequency Response Min:20Hz; Frequency Response Max:20kHz; External Height:7.8"; External Width:12"; External Depth:7.3"; Product Range:
Description
Retro Bluetooth Speaker with AM/FM Radio; Supply Voltage VAC:120V; Carrier Frequency:-; Frequency Response Min:20Hz; Frequency Response Max:20kHz; External Height:7.8"; External Width:12"; External Depth:7.3"; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Retro Bluetooth Speaker With Am/fm Radio; Supply Voltage Vac Ilive - 70Y8557 - Newark, An Avnet Company
Chicago, IL, United States
Retro Bluetooth Speaker With Am/fm Radio; Supply Voltage Vac Ilive
70Y8557
Retro Bluetooth Speaker With Am/fm Radio; Supply Voltage Vac Ilive 70Y8557
Retro Bluetooth Speaker with AM/FM Radio; Supply Voltage VAC:120V; Carrier Frequency:-; Frequency Response Min:20Hz; Frequency Response Max:20kHz; External Height:7.8"; External Width:12"; External Depth:7.3"; Product Range:

Retro Bluetooth Speaker with AM/FM Radio; Supply Voltage VAC:120V; Carrier Frequency:-; Frequency Response Min:20Hz; Frequency Response Max:20kHz; External Height:7.8"; External Width:12"; External Depth:7.3"; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 70Y8557
Product Name Retro Bluetooth Speaker With Am/fm Radio; Supply Voltage Vac Ilive
Frequency Response 20 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details