Biamp Systems, Ltd. Low Impedance Loudspeaker CM1008D

Description
The CM1008D two-way built-in low impedance loudspeaker can be used with a standard hi-fi or professional amplifier. It provides you with a powerful transparent and warm sound that covers the complete frequency band what makes this speaker suitable for the distribution of music at a higher volume level. The thin edge grill and chassis integrated neodymium magnets will guarantee an easy, smooth and elegant integration in every environment. This loudspeaker is extremely installer friendly due to its Quick Fit connector, a handy push fit terminal. The CM1008D loudspeaker can be painted in any RAL color making it the ultimate loudspeaker for décor-friendly installations.
Datasheet
Description
The CM1008D two-way built-in low impedance loudspeaker can be used with a standard hi-fi or professional amplifier. It provides you with a powerful transparent and warm sound that covers the complete frequency band what makes this speaker suitable for the distribution of music at a higher volume level. The thin edge grill and chassis integrated neodymium magnets will guarantee an easy, smooth and elegant integration in every environment. This loudspeaker is extremely installer friendly due to its Quick Fit connector, a handy push fit terminal. The CM1008D loudspeaker can be painted in any RAL color making it the ultimate loudspeaker for décor-friendly installations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Impedance Loudspeaker - CM1008D - Biamp Systems, Ltd.
Beaverton, OR, United States
Low Impedance Loudspeaker
CM1008D
Low Impedance Loudspeaker CM1008D
The CM1008D two-way built-in low impedance loudspeaker can be used with a standard hi-fi or professional amplifier. It provides you with a powerful transparent and warm sound that covers the complete frequency band what makes this speaker suitable for the distribution of music at a higher volume level. The thin edge grill and chassis integrated neodymium magnets will guarantee an easy, smooth and elegant integration in every environment. This loudspeaker is extremely installer friendly due to its Quick Fit connector, a handy push fit terminal. The CM1008D loudspeaker can be painted in any RAL color making it the ultimate loudspeaker for décor-friendly installations.

The CM1008D two-way built-in low impedance loudspeaker can be used with a standard hi-fi or professional amplifier. It provides you with a powerful transparent and warm sound that covers the complete frequency band what makes this speaker suitable for the distribution of music at a higher volume level. The thin edge grill and chassis integrated neodymium magnets will guarantee an easy, smooth and elegant integration in every environment. This loudspeaker is extremely installer friendly due to its Quick Fit connector, a handy push fit terminal. The CM1008D loudspeaker can be painted in any RAL color making it the ultimate loudspeaker for décor-friendly installations.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CM1008D
Product Name Low Impedance Loudspeaker
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 3050 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
Speaker - AC22S - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 84 dB
View Details