Newark, An Avnet Company Bluetooth Soundbar, 2 Ch, 240Vac; Supply Voltage Vac Qfx 56AC9700

Description
BLUETOOTH SOUNDBAR, 2 CH, 240VAC; Supply Voltage VAC:240V; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:2.48mm; External Width:37mm; External Depth:3.46mm; Product Range:
Datasheet
Description
BLUETOOTH SOUNDBAR, 2 CH, 240VAC; Supply Voltage VAC:240V; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:2.48mm; External Width:37mm; External Depth:3.46mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Soundbar, 2 Ch, 240Vac; Supply Voltage Vac Qfx - 56AC9700 - Newark, An Avnet Company
Chicago, IL, United States
Bluetooth Soundbar, 2 Ch, 240Vac; Supply Voltage Vac Qfx
56AC9700
Bluetooth Soundbar, 2 Ch, 240Vac; Supply Voltage Vac Qfx 56AC9700
BLUETOOTH SOUNDBAR, 2 CH, 240VAC; Supply Voltage VAC:240V; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:2.48mm; External Width:37mm; External Depth:3.46mm; Product Range:

BLUETOOTH SOUNDBAR, 2 CH, 240VAC; Supply Voltage VAC:240V; Carrier Frequency:-; Frequency Response Min:-; Frequency Response Max:-; External Height:2.48mm; External Width:37mm; External Depth:3.46mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 56AC9700
Product Name Bluetooth Soundbar, 2 Ch, 240Vac; Supply Voltage Vac Qfx
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - Titanium Sport Grille - M10W5-SG-TB - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
Speakers - FSL-1830R06-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 31 Hz
View Details