Tweeter Mylar Square; Driver Type:Tweeter; Impedance:8ohm; Power Rating Nom:15W; Sound Level SPL:87dB; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Speaker Shape:Round with Square Frame; Resonant Frequency:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Speakers |
| Product Number | 55X0537 |
| Product Name | Tweeter Mylar Square; Driver Type Eurotec International |
| SPL | 87 dB |