Newark, An Avnet Company Subwoofer Plate Amplifier Module 120W Rms; Product Range Mcm Custom Audio 55X0521

Description
Subwoofer Plate Amplifier Module 120W RMS; Product Range:-; Plug Type:- RoHS Compliant: Yes
Description
Subwoofer Plate Amplifier Module 120W RMS; Product Range:-; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Subwoofer Plate Amplifier Module 120W Rms; Product Range Mcm Custom Audio - 55X0521 - Newark, An Avnet Company
Chicago, IL, United States
Subwoofer Plate Amplifier Module 120W Rms; Product Range Mcm Custom Audio
55X0521
Subwoofer Plate Amplifier Module 120W Rms; Product Range Mcm Custom Audio 55X0521
Subwoofer Plate Amplifier Module 120W RMS; Product Range:-; Plug Type:- RoHS Compliant: Yes

Subwoofer Plate Amplifier Module 120W RMS; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 55X0521
Product Name Subwoofer Plate Amplifier Module 120W Rms; Product Range Mcm Custom Audio
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Power Amplifiers - PA240P - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 240 watts
Nominal Impedance 4 ohms
View Details