Newark, An Avnet Company Polypropylene Cone Woofer; Driver Type Mcm Audio Select 50B5252

Description
POLYPROPYLENE CONE WOOFER; Driver Type:Woofer; External Diameter - Metric:304mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:97dB; External Diameter - Imperial:11.969"; Frequency Response Min:35Hz; Frequency Response Max:4kHzRoHS Compliant: Yes
Description
POLYPROPYLENE CONE WOOFER; Driver Type:Woofer; External Diameter - Metric:304mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:97dB; External Diameter - Imperial:11.969"; Frequency Response Min:35Hz; Frequency Response Max:4kHzRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Cone Woofer; Driver Type Mcm Audio Select - 50B5252 - Newark, An Avnet Company
Chicago, IL, United States
Polypropylene Cone Woofer; Driver Type Mcm Audio Select
50B5252
Polypropylene Cone Woofer; Driver Type Mcm Audio Select 50B5252
POLYPROPYLENE CONE WOOFER; Driver Type:Woofer; External Diameter - Metric:304mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:97dB; External Diameter - Imperial:11.969"; Frequency Response Min:35Hz; Frequency Response Max:4kHzRoHS Compliant: Yes

POLYPROPYLENE CONE WOOFER; Driver Type:Woofer; External Diameter - Metric:304mm; Impedance:8ohm; Power Rating Nom:-; Sound Level SPL:97dB; External Diameter - Imperial:11.969"; Frequency Response Min:35Hz; Frequency Response Max:4kHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 50B5252
Product Name Polypropylene Cone Woofer; Driver Type Mcm Audio Select
SPL 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details