Newark, An Avnet Company Led Light Bar, 5V, 2.4W; Light Strip Length Plazmo Industries 47AC7433

Description
LED LIGHT BAR, 5V, 2.4W; Light Strip Length:163mm; No. of LEDs:24LEDs; Illumination Color:-; Input Voltage:5VDC; Input Power:2.4W; IP Rating:-; Product Range:-; Light Bar Length:418mm; Power Rating:2.4W; Supply Voltage:5V
Datasheet
Description
LED LIGHT BAR, 5V, 2.4W; Light Strip Length:163mm; No. of LEDs:24LEDs; Illumination Color:-; Input Voltage:5VDC; Input Power:2.4W; IP Rating:-; Product Range:-; Light Bar Length:418mm; Power Rating:2.4W; Supply Voltage:5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 5V, 2.4W; Light Strip Length Plazmo Industries - 47AC7433 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 5V, 2.4W; Light Strip Length Plazmo Industries
47AC7433
Led Light Bar, 5V, 2.4W; Light Strip Length Plazmo Industries 47AC7433
LED LIGHT BAR, 5V, 2.4W; Light Strip Length:163mm; No. of LEDs:24LEDs; Illumination Color:-; Input Voltage:5VDC; Input Power:2.4W; IP Rating:-; Product Range:-; Light Bar Length:418mm; Power Rating:2.4W; Supply Voltage:5V

LED LIGHT BAR, 5V, 2.4W; Light Strip Length:163mm; No. of LEDs:24LEDs; Illumination Color:-; Input Voltage:5VDC; Input Power:2.4W; IP Rating:-; Product Range:-; Light Bar Length:418mm; Power Rating:2.4W; Supply Voltage:5V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC7433
Product Name Led Light Bar, 5V, 2.4W; Light Strip Length Plazmo Industries
Optical Power Output 2400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details