Newark, An Avnet Company 200W Rms 4 Ohm Rubber Surround Woofer Poly Cone 15 Inch Mcm; Driver Type Mcm Audio Select 43W7875

Description
200W Rms 4 Ohm Rubber Surround Woofer Poly Cone 15 Inch Mcm; Driver Type:Woofer; External Diameter - Metric:381mm; Impedance:4ohm; Power Rating Nom:200W; Sound Level SPL:92dB; External Diameter - Imperial:15"; Speaker Shape:Round RoHS Compliant: Yes
Datasheet
Description
200W Rms 4 Ohm Rubber Surround Woofer Poly Cone 15 Inch Mcm; Driver Type:Woofer; External Diameter - Metric:381mm; Impedance:4ohm; Power Rating Nom:200W; Sound Level SPL:92dB; External Diameter - Imperial:15"; Speaker Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200W Rms 4 Ohm Rubber Surround Woofer Poly Cone 15 Inch Mcm; Driver Type Mcm Audio Select - 43W7875 - Newark, An Avnet Company
Chicago, IL, United States
200W Rms 4 Ohm Rubber Surround Woofer Poly Cone 15 Inch Mcm; Driver Type Mcm Audio Select
43W7875
200W Rms 4 Ohm Rubber Surround Woofer Poly Cone 15 Inch Mcm; Driver Type Mcm Audio Select 43W7875
200W Rms 4 Ohm Rubber Surround Woofer Poly Cone 15 Inch Mcm; Driver Type:Woofer; External Diameter - Metric:381mm; Impedance:4ohm; Power Rating Nom:200W; Sound Level SPL:92dB; External Diameter - Imperial:15"; Speaker Shape:Round RoHS Compliant: Yes

200W Rms 4 Ohm Rubber Surround Woofer Poly Cone 15 Inch Mcm; Driver Type:Woofer; External Diameter - Metric:381mm; Impedance:4ohm; Power Rating Nom:200W; Sound Level SPL:92dB; External Diameter - Imperial:15"; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 43W7875
Product Name 200W Rms 4 Ohm Rubber Surround Woofer Poly Cone 15 Inch Mcm; Driver Type Mcm Audio Select
SPL 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564602 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
 - SVP-215 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 130 dB
Nominal Power 500 watts
Maximum Power 1000 watts
View Details