Wharfedale Pro SVP-215

Description
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-215 Two-way system, 15" double woofer Elliptical wave guide with 1" (25mm) compression driver 40-20kHz frequency response (+/-3dB) 4 ohms system impedance Trapezoid enclosure Continuous 250W / Music 500W / Peak 1000W power handling H/D/W: 1014 x 390 x 463, 31kg
Description
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-215 Two-way system, 15" double woofer Elliptical wave guide with 1" (25mm) compression driver 40-20kHz frequency response (+/-3dB) 4 ohms system impedance Trapezoid enclosure Continuous 250W / Music 500W / Peak 1000W power handling H/D/W: 1014 x 390 x 463, 31kg

Suppliers

Company
Product
Description
Supplier Links
 - SVP-215 - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP-215 Two-way system, 15" double woofer Elliptical wave guide with 1" (25mm) compression driver 40-20kHz frequency response (+/-3dB) 4 ohms system impedance Trapezoid enclosure Continuous 250W / Music 500W / Peak 1000W power handling H/D/W: 1014 x 390 x 463, 31kg

At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker.

SVP-215

  • Two-way system, 15" double woofer
  • Elliptical wave guide with 1" (25mm) compression driver
  • 40-20kHz frequency response (+/-3dB)
  • 4 ohms system impedance
  • Trapezoid enclosure
  • Continuous 250W / Music 500W / Peak 1000W power handling

H/D/W: 1014 x 390 x 463, 31kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SVP-215
SPL 130 dB
Nominal Power 500 watts
Maximum Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.02 inch (102 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 458-1125-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1000 Hz
View Details
 - TWIN 18X-SUB ACTIVE - Wharfedale Pro
Specs
SPL 130 dB
Impedance 4 ohms
Sensitivity 102 dB
View Details