Newark, An Avnet Company Woofer, 18 , Die Cast, 700W Rms; Driver Type Mcm Audio Select 13T7696

Description
WOOFER, 18 , DIE CAST, 700W RMS; Driver Type:Woofer; External Diameter - Metric:470mm; Impedance:8ohm; Power Rating Nom:700W; Sound Level SPL:99dB; External Diameter - Imperial:18.504"; Frequency Response Min:30Hz; Product Range:- RoHS Compliant: Yes
Description
WOOFER, 18 , DIE CAST, 700W RMS; Driver Type:Woofer; External Diameter - Metric:470mm; Impedance:8ohm; Power Rating Nom:700W; Sound Level SPL:99dB; External Diameter - Imperial:18.504"; Frequency Response Min:30Hz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Woofer, 18 , Die Cast, 700W Rms; Driver Type Mcm Audio Select - 13T7696 - Newark, An Avnet Company
Chicago, IL, United States
Woofer, 18 , Die Cast, 700W Rms; Driver Type Mcm Audio Select
13T7696
Woofer, 18 , Die Cast, 700W Rms; Driver Type Mcm Audio Select 13T7696
WOOFER, 18 , DIE CAST, 700W RMS; Driver Type:Woofer; External Diameter - Metric:470mm; Impedance:8ohm; Power Rating Nom:700W; Sound Level SPL:99dB; External Diameter - Imperial:18.504"; Frequency Response Min:30Hz; Product Range:- RoHS Compliant: Yes

WOOFER, 18 , DIE CAST, 700W RMS; Driver Type:Woofer; External Diameter - Metric:470mm; Impedance:8ohm; Power Rating Nom:700W; Sound Level SPL:99dB; External Diameter - Imperial:18.504"; Frequency Response Min:30Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 13T7696
Product Name Woofer, 18 , Die Cast, 700W Rms; Driver Type Mcm Audio Select
SPL 99 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
CF-70 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 300 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details