Precision Digital Corporation Time/Count Totalizer PD6300-6R3

Description
FLOW RATE/TOTALIZER DIGITAL PANEL METER, 1/8 DIN, INPUTS: PULSE, DISPLAY: 0.6" HIGH / DUAL LINE / 6 DIGITS / RED LED, DIN SIZE: 1/8 DIN (HORIZONTAL), POWER: 85-265 VAC / 90-265 VDC, OUTPUTS: 4-20 MA OUTPUT, TRANSMITTER POWER: 5, 10 OR 24 VDC @ 200 MA + 24. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW RATE/TOTALIZER DIGITAL PANEL METER, 1/8 DIN, INPUTS: PULSE, DISPLAY: 0.6" HIGH / DUAL LINE / 6 DIGITS / RED LED, DIN SIZE: 1/8 DIN (HORIZONTAL), POWER: 85-265 VAC / 90-265 VDC, OUTPUTS: 4-20 MA OUTPUT, TRANSMITTER POWER: 5, 10 OR 24 VDC @ 200 MA + 24. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Time/Count Totalizer - 15847198 - Radwell International
Willingboro, NJ, United States
Time/Count Totalizer
15847198
Time/Count Totalizer 15847198
FLOW RATE/TOTALIZER DIGITAL PANEL METER, 1/8 DIN, INPUTS: PULSE, DISPLAY: 0.6" HIGH / DUAL LINE / 6 DIGITS / RED LED, DIN SIZE: 1/8 DIN (HORIZONTAL), POWER: 85-265 VAC / 90-265 VDC, OUTPUTS: 4-20 MA OUTPUT, TRANSMITTER POWER: 5, 10 OR 24 VDC @ 200 MA + 24. FREE 2 YEAR RADWELL WARRANTY

FLOW RATE/TOTALIZER DIGITAL PANEL METER, 1/8 DIN, INPUTS: PULSE, DISPLAY: 0.6" HIGH / DUAL LINE / 6 DIGITS / RED LED, DIN SIZE: 1/8 DIN (HORIZONTAL), POWER: 85-265 VAC / 90-265 VDC, OUTPUTS: 4-20 MA OUTPUT, TRANSMITTER POWER: 5, 10 OR 24 VDC @ 200 MA + 24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flow Computers, Totalizers, and Indicators
Product Number 15847198
Product Name Time/Count Totalizer
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Xseries flow computing - XFCG5(extendable flow computer) - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
Flow Rate Dual Totalizer - TEX-FLO10 - Define Instruments
Specs
Rates Displayed Volumetric; Totalizer
Mounting Configuration Panel
Features Programmable
View Details