Environment One Corporation Open Wetwell Grinder Pump Station (2000 GPD) WH471

Description
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH471 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 476 gallons and can handle flows of up to 2000 GPD. E/One's WH471 grinder pump station consists of an Extreme series grinder pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 476 gallons provides ample storage. A single WH471 can accommodate flows of up to 2000 gallons per day. Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.
Datasheet
Description
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH471 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 476 gallons and can handle flows of up to 2000 GPD. E/One's WH471 grinder pump station consists of an Extreme series grinder pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 476 gallons provides ample storage. A single WH471 can accommodate flows of up to 2000 gallons per day. Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wetwell Grinder Pump Station (2000 GPD) - WH471 - Environment One Corporation
Niskayuna, NY, USA
Open Wetwell Grinder Pump Station (2000 GPD)
WH471
Open Wetwell Grinder Pump Station (2000 GPD) WH471
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH471 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 476 gallons and can handle flows of up to 2000 GPD. E/One's WH471 grinder pump station consists of an Extreme series grinder pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 476 gallons provides ample storage. A single WH471 can accommodate flows of up to 2000 gallons per day. Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.

The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available.

The new WH471 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 476 gallons and can handle flows of up to 2000 GPD.

E/One's WH471 grinder pump station consists of an Extreme series grinder pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service.

Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation.

The tank is made of tough corrosion-resistant HDPE. Designed specifically for low pressure sewer applications, the optimum tank capacity of 476 gallons provides ample storage. A single WH471 can accommodate flows of up to 2000 gallons per day.

Stations are available in several heights to accommodate various burial depth requirements. See drawings (below) for more information.

Supplier's Site Datasheet

Technical Specifications

  Environment One Corporation
Product Category Liquid Handling Pumps
Product Number WH471
Product Name Open Wetwell Grinder Pump Station (2000 GPD)
Pump Type Grinder Pump; Progressing Cavity Pump; Pump Lift Station
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 1.389 GPM (5.26 L/min)
Discharge Size 1.250 inch (31.75 mm)
HP 1.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details