The PMS1000170K is a 1700V silicon carbide power MOSFET in a TO-247-3L package, designed for high-efficiency switching applications such as solar inverters, UPS, and motor drives. It has a maximum drain-source on-resistance of 1000mΩ at 25℃, a continuous drain current of 6.8A at 25℃, and a junction operating temperature range of -55℃ to 175℃. Thermal resistance from junction to case is 1.25°C/W, and from junction to ambient is 40°C/W. The device is RoHS compliant and features low switching losses, an intrinsic body diode with low reverse recovery, and avalanche ruggedness. Mounting torque is specified at 1 Nm for an M3 screw.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMS1000170K |
| Product Name | Silicon Carbide MOSFETs |
| rDS(on) | 1 ohms |