Powerex, Inc. Standard Diode, 275A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Powerex 1N4056

Description
STANDARD DIODE, 275A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:275A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: No
Description
STANDARD DIODE, 275A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:275A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 275A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Powerex - 48F7224 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 275A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Powerex
48F7224
Standard Diode, 275A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Powerex 48F7224
STANDARD DIODE, 275A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:275A; Forward Voltage Max:-; Diode Module Configuration:Single ; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: No

STANDARD DIODE, 275A, 1KV, DO-9; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:275A; Forward Voltage Max:-; Diode Module Configuration:Single; Diode Case Style:DO-9; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 48F7224
Product Name Standard Diode, 275A, 1Kv, Do-9; Repetitive Peak Reverse Voltage Powerex
IF 275000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 16 volts
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YA862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details