Rochester Electronics Diodes, Rectifiers - Single - 1N4938 1N4938

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 854318-1N4938 Features: Diode 200 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 854318-1N4938 Features: Diode 200 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4938
854318-1N4938
Diodes, Rectifiers - Single - 1N4938 854318-1N4938
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 854318-1N4938 Features: Diode 200 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8541.10.0070

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 854318-1N4938
Features: Diode 200 V
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 854318-1N4938
Product Name Diodes, Rectifiers - Single - 1N4938
Diode Type Diode 200 V
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diode and Rectifier - 284-SMP1340-998 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
 - 46DN06ELEMXPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details