The SP100UF is a high-voltage axial-leaded rectifier stack designed for high reverse voltage applications, rated at 10,000 V working reverse voltage and 0.5 A average rectified current. It has a reverse recovery time of 70 ns, a peak forward surge current of 40 A, and a forward voltage of 16.0 V at 0.5 A and 25°C. Reverse current is specified at 1.0 µA at 100°C and 25°C. The device measures 3.50 inches in length and operates over an ambient temperature range of -55°C to +150°C. The case is epoxy encapsulated.
High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check the data sheet for length dimensions. VMI standard products include Rectifier Stacks and Single Phase Bridges.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | SP100UF |
| Product Name | Rectifier Assembly |
| Package | Slim Pack |
| Life Cycle Stage | Maturity |
| IO | 0.3300 to 0.5000 amps |
| IFSM | 40 amps |