Power Integrations, Inc. Board Mount LED Drivers - RDK-257 RDK-257

Description
Manufacturer: Power Integrations Win Source Part Number: 779644-RDK-257 Series: LinkSwitch-PH Voltage - Output: 36V Voltage - Input: 90 ~ 265 VAC Supplied Contents: Board(s) Utilized IC / Part: LNK405EG Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 330mA Introduction Date: August 10, 2014 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 779644-RDK-257 Series: LinkSwitch-PH Voltage - Output: 36V Voltage - Input: 90 ~ 265 VAC Supplied Contents: Board(s) Utilized IC / Part: LNK405EG Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 330mA Introduction Date: August 10, 2014 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - RDK-257 - 779644-RDK-257 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - RDK-257
779644-RDK-257
Board Mount LED Drivers - RDK-257 779644-RDK-257
Manufacturer: Power Integrations Win Source Part Number: 779644-RDK-257 Series: LinkSwitch-PH Voltage - Output: 36V Voltage - Input: 90 ~ 265 VAC Supplied Contents: Board(s) Utilized IC / Part: LNK405EG Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 330mA Introduction Date: August 10, 2014 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 779644-RDK-257
Series: LinkSwitch-PH
Voltage - Output: 36V
Voltage - Input: 90 ~ 265 VAC
Supplied Contents: Board(s)
Utilized IC / Part: LNK405EG
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 330mA
Introduction Date: August 10, 2014
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 779644-RDK-257
Product Name Board Mount LED Drivers - RDK-257
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1224-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers
1.5 A Single Flash LED Driver with I<sup>2</sup>C Control Interface - SKY81294 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts
Output Voltage 5.5 volts
View Details
LM27966 White LED Driver with I2C Compatible Interface - LM27966SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers