Skyworks Solutions, Inc. 1.5 A Single Flash LED Driver with I<sup>2</sup>C Control Interface SKY81294

Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY81294 is a high-efficiency, 1.5 A high-current boost converter with a programmable constant current. The device is intended for LED photo flash applications in all single-cell Li-Ion powered portable products. The SKY81294 maintains the flash LED output current using a DC-DC step-up converter with a bypass function to maximize efficiency under all load conditions. The flash current can be programmed up to 1.5 A. This provides a direct flash LED cathode connection to the ground plane that helps heat dissipation and simplifies PCB routing. The high-frequency, 2.75-MHz DC-DC boost switching frequency allows the use of a small external inductor and output capacitor, which makes the SKY81294 ideally suited for small batterypowered applications. A start-up control circuit automatically senses the flash LED forward voltage at any programmed output current setting and determines the most efficient operation mode. An industry standard I2C digital interface is used to program the SKY81294 LED Flash and Movie modes. Device operations are fully configurable, such as for movie and flash current level, current limits, and fault reporting. The SKY81294 has a separate flash enable input to initiate the flash operation and a flash inhibit input either to reduce the flash current to Movie-mode levels or to shut off the flash current during high battery demand conditions. The flash inhibit mode can be programmed through the FLINHM bit set. Fault status may be read using the I2C interface after the system is alerted by an open-drain fault flag. Built-in circuitry prevents excessive inrush current during start-up. The SKY81294 is provided in small, 16-bump/9-bump, 1.741 mm x 1.741 mm Wafer Level Chip Scale Packages (WLCSP).
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY81294 is a high-efficiency, 1.5 A high-current boost converter with a programmable constant current. The device is intended for LED photo flash applications in all single-cell Li-Ion powered portable products. The SKY81294 maintains the flash LED output current using a DC-DC step-up converter with a bypass function to maximize efficiency under all load conditions. The flash current can be programmed up to 1.5 A. This provides a direct flash LED cathode connection to the ground plane that helps heat dissipation and simplifies PCB routing. The high-frequency, 2.75-MHz DC-DC boost switching frequency allows the use of a small external inductor and output capacitor, which makes the SKY81294 ideally suited for small batterypowered applications. A start-up control circuit automatically senses the flash LED forward voltage at any programmed output current setting and determines the most efficient operation mode. An industry standard I2C digital interface is used to program the SKY81294 LED Flash and Movie modes. Device operations are fully configurable, such as for movie and flash current level, current limits, and fault reporting. The SKY81294 has a separate flash enable input to initiate the flash operation and a flash inhibit input either to reduce the flash current to Movie-mode levels or to shut off the flash current during high battery demand conditions. The flash inhibit mode can be programmed through the FLINHM bit set. Fault status may be read using the I2C interface after the system is alerted by an open-drain fault flag. Built-in circuitry prevents excessive inrush current during start-up. The SKY81294 is provided in small, 16-bump/9-bump, 1.741 mm x 1.741 mm Wafer Level Chip Scale Packages (WLCSP).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.5 A Single Flash LED Driver with I<sup>2</sup>C Control Interface - SKY81294 - Skyworks Solutions, Inc.
Irvine, CA, United States
1.5 A Single Flash LED Driver with I<sup>2</sup>C Control Interface
SKY81294
1.5 A Single Flash LED Driver with I<sup>2</sup>C Control Interface SKY81294
Please note: this product is being discontinued and is not recommended for new designs. The SKY81294 is a high-efficiency, 1.5 A high-current boost converter with a programmable constant current. The device is intended for LED photo flash applications in all single-cell Li-Ion powered portable products. The SKY81294 maintains the flash LED output current using a DC-DC step-up converter with a bypass function to maximize efficiency under all load conditions. The flash current can be programmed up to 1.5 A. This provides a direct flash LED cathode connection to the ground plane that helps heat dissipation and simplifies PCB routing. The high-frequency, 2.75-MHz DC-DC boost switching frequency allows the use of a small external inductor and output capacitor, which makes the SKY81294 ideally suited for small batterypowered applications. A start-up control circuit automatically senses the flash LED forward voltage at any programmed output current setting and determines the most efficient operation mode. An industry standard I2C digital interface is used to program the SKY81294 LED Flash and Movie modes. Device operations are fully configurable, such as for movie and flash current level, current limits, and fault reporting. The SKY81294 has a separate flash enable input to initiate the flash operation and a flash inhibit input either to reduce the flash current to Movie-mode levels or to shut off the flash current during high battery demand conditions. The flash inhibit mode can be programmed through the FLINHM bit set. Fault status may be read using the I2C interface after the system is alerted by an open-drain fault flag. Built-in circuitry prevents excessive inrush current during start-up. The SKY81294 is provided in small, 16-bump/9-bump, 1.741 mm x 1.741 mm Wafer Level Chip Scale Packages (WLCSP).

Please note: this product is being discontinued and is not recommended for new designs.
The SKY81294 is a high-efficiency, 1.5 A high-current boost converter with a programmable constant current. The device is intended for LED photo flash applications in all single-cell Li-Ion powered portable products. The SKY81294 maintains the flash LED output current using a DC-DC step-up converter with a bypass function to maximize efficiency under all load conditions. The flash current can be programmed up to 1.5 A. This provides a direct flash LED cathode connection to the ground plane that helps heat dissipation and simplifies PCB routing.
The high-frequency, 2.75-MHz DC-DC boost switching frequency allows the use of a small external inductor and output capacitor, which makes the SKY81294 ideally suited for small batterypowered applications. A start-up control circuit automatically senses the flash LED forward voltage at any programmed output current setting and determines the most efficient operation mode.
An industry standard I2C digital interface is used to program the SKY81294 LED Flash and Movie modes. Device operations are fully configurable, such as for movie and flash current level, current limits, and fault reporting. The SKY81294 has a separate flash enable input to initiate the flash operation and a flash inhibit input either to reduce the flash current to Movie-mode levels or to shut off the flash current during high battery demand conditions. The flash inhibit mode can be programmed through the FLINHM bit set.
Fault status may be read using the I2C interface after the system is alerted by an open-drain fault flag. Built-in circuitry prevents excessive inrush current during start-up.
The SKY81294 is provided in small, 16-bump/9-bump, 1.741 mm x 1.741 mm Wafer Level Chip Scale Packages (WLCSP).

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category LED Drivers
Product Number SKY81294
Product Name 1.5 A Single Flash LED Driver with I<sup>2</sup>C Control Interface
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts
Output Voltage 5.5 volts
Output Current 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Three-Channel LCD Bias Power Management IC with Three-Channel High-Efficiency White LED Driver - SKYA21004 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type QFN, 36-pin
View Details
LED Driver IC - 137-AAT3104IJQ-2-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
5 suppliers
SMD LED Driver IC - 137-SKY81297-12-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers