The LM27966 is a charge-pump-based white LED driver designed to power up to six LEDs in parallel with a total current of 180mA, featuring independent control of two LED groups and an I2C-compatible interface for brightness adjustment. It operates from a 2.7V to 5.5V input and delivers 91% peak efficiency without an inductor. The device is packaged in a 24-pin WQFN (RTW) with dimensions of 4mm × 4mm × 0.8mm and is rated for an operating junction temperature range of -30°C to +100°C and ambient temperature range of -30°C to +85°C. Junction-to-ambient thermal resistance is 41.3°C/W. The LM27966SQ/NOPB variant is RoHS-compliant, has a Level-1 MSL rating, and is supplied in tape and reel packaging.
White LED Driver with I2C Compatible Interface 24-WQFN -30 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 141665-LM27966SQ/NOP
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.27MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: I2C
Output Voltage: 2 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 24-WQFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA 24-WQFN (4x4)
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA 24-WQFN (4x4)
LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 30mA 24-WQFN (4x4)
6-Ch White LED Driver, I²C, 180mA, 5.5V, Boost, WQFN Product overview: LM27966SQ/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 180mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 180mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM27966SQ/NOPB can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR I2C 30MA 24WQFN
IC LED DRIVER RGLTR DIM 24WQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM27966SQ/NOPB | 141665-LM27966SQ/NOPB | 296-LM27966SQ/NOPBTR-ND | 137-LM27966SQ/NOPB | LM27966SQ/NOPB | LM27966SQ/NOPB |
| Product Name | LM27966 White LED Driver with I2C Compatible Interface | PMIC - PMIC - LED Drivers - LM27966SQ/NOPB | LED Drivers | Boost 180mA 5.5V LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Efficiency | 91 % | |||||
| Number of Channels | 6 # | 6 # | ||||
| Package Type | WQFN | 24-WQFN (4x4) |