Power Integrations, Inc. LED Driver IC LNK404LG

Description
LED Driver, Product overview: LNK404LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK404LG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, Product overview: LNK404LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK404LG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LNK404LG
LED Driver IC 137-LNK404LG
LED Driver, Product overview: LNK404LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK404LG can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LNK404LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK404LG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1382515-LNK404LG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1382515-LNK404LG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1382515-LNK404LG
Win Source Part Number: 1382515-LNK404LG Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Series: LinkSwitch®-PH Type: AC DC Offline Switcher Package: Tube Applications: Lighting Standard Package: 48 pcs Frequency: 66kHz Current - Output / Channel: 1.02A Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: Triac Voltage - Supply (Min): 36V Voltage - Supply (Max): 725V Mounting Type: Through Hole Package / Case: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Supplier Device Package: eSIP-7F Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Base Product Number: LNK404 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382515-LNK404LG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Series: LinkSwitch®-PH
Type: AC DC Offline Switcher
Package: Tube
Applications: Lighting
Standard Package: 48 pcs
Frequency: 66kHz
Current - Output / Channel: 1.02A
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 36V
Voltage - Supply (Max): 725V
Mounting Type: Through Hole
Package / Case: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Supplier Device Package: eSIP-7F
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Base Product Number: LNK404
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
PMIC - LED Drivers - LNK404LG - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LNK404LG
PMIC - LED Drivers LNK404LG
IC LED DRIVER OFFL DIM ESIP-7F

IC LED DRIVER OFFL DIM ESIP-7F

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LNK404LG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LNK404LG
IC LED DRVR OFFL TRIAC ESIP-7F

IC LED DRVR OFFL TRIAC ESIP-7F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LNK404LG 1382515-LNK404LG LNK404LG LNK404LG
Product Name LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Number of Channels 1 #
Form Factor Intgrated Circuit (IC)
Package Type 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - AD8240YRM - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
View Details
LED Driver ICs - 2466617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
25MA LED Driver IC - 137-A8503EECTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
5 suppliers
Linear LED Driver IC - BCR601 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Power 0.3600 watts
Package Type PG-DSO-8
View Details