Allegro MicroSystems Inc. Wide Input Voltage Range Boost/Sepic A80606KEVJSR

Description
The A80606 provides a high-performance, multi-output LED driving solution with six integrated current sinks, delivering ultra-high dimming ratios and low output ripple using patented Pre-Emptive Boost control. The A80606-1 offers a modified programming range for PEB control, optimized for lower boost switching frequencies. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Description
The A80606 provides a high-performance, multi-output LED driving solution with six integrated current sinks, delivering ultra-high dimming ratios and low output ripple using patented Pre-Emptive Boost control. The A80606-1 offers a modified programming range for PEB control, optimized for lower boost switching frequencies. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A80606KEVJSR is an automotive-grade, multi-output LED driver with six integrated current sinks, each capable of up to 180 mA, and supports paralleling for total current up to 1.08 A. It operates from a 4.5 V to 40 V input supply and maintains functionality down to 4 V, making it suitable for automotive conditions including start/stop, cold crank, and load dump. The device implements a current-mode boost or SEPIC converter with an external N-channel MOSFET gate driver and supports PWM dimming with a minimum on-time of 0.3 µs, achieving a contrast ratio of 15,000:1 at 200 Hz or 150,000:1 with combined PWM and analog dimming. It is AEC-Q100 qualified and features comprehensive fault protection. The part is housed in a 48-pin 7 mm × 7 mm wettable flank QFN package with an exposed thermal pad and sidewall plating, supplied in 4000-piece reels.

Datasheet Summary
Powered by GS/AI

The A80606KEVJSR is an automotive-grade, multi-output LED driver with six integrated current sinks, each capable of up to 180 mA, and supports paralleling for total current up to 1.08 A. It operates from a 4.5 V to 40 V input supply and maintains functionality down to 4 V, making it suitable for automotive conditions including start/stop, cold crank, and load dump. The device implements a current-mode boost or SEPIC converter with an external N-channel MOSFET gate driver and supports PWM dimming with a minimum on-time of 0.3 µs, achieving a contrast ratio of 15,000:1 at 200 Hz or 150,000:1 with combined PWM and analog dimming. It is AEC-Q100 qualified and features comprehensive fault protection. The part is housed in a 48-pin 7 mm × 7 mm wettable flank QFN package with an exposed thermal pad and sidewall plating, supplied in 4000-piece reels.

Suppliers

Company
Product
Description
Supplier Links
Wide Input Voltage Range Boost/Sepic - A80606KEVJSR - Allegro MicroSystems Inc.
Manchester, NH, United States
Wide Input Voltage Range Boost/Sepic
A80606KEVJSR
Wide Input Voltage Range Boost/Sepic A80606KEVJSR
The A80606 provides a high-performance, multi-output LED driving solution with six integrated current sinks, delivering ultra-high dimming ratios and low output ripple using patented Pre-Emptive Boost control. The A80606-1 offers a modified programming range for PEB control, optimized for lower boost switching frequencies. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The A80606 provides a high-performance, multi-output LED driving solution with six integrated current sinks, delivering ultra-high dimming ratios and low output ripple using patented Pre-Emptive Boost control. The A80606-1 offers a modified programming range for PEB control, optimized for lower boost switching frequencies.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1184731-A80606KEVJSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1184731-A80606KEVJSR
Integrated Circuits (ICs) - PMIC - LED Drivers 1184731-A80606KEVJSR
Win Source Part Number: 1184731-A80606KEVJSR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Automotive, Backlight Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Output: 0.95V ~ 40V Frequency: 260kHz ~ 2.3MHz Current - Output / Channel: 180mA Internal Switch(s): No Topology: SEPIC, Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 40V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Other Names: 620-A80606KEVJSRCT,6 20-A80606KEVJSRDKR,6 20-A80606KEVJSRTR Base Product Number: A80606

Win Source Part Number: 1184731-A80606KEVJSR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Automotive, Backlight
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Output: 0.95V ~ 40V
Frequency: 260kHz ~ 2.3MHz
Current - Output / Channel: 180mA
Internal Switch(s): No
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 40V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-A80606KEVJSRCT,620-A80606KEVJSRDKR,620-A80606KEVJSRTR
Base Product Number: A80606

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-A80606KEVJSR
LED Driver IC 137-A80606KEVJSR
Display Driver, Product overview: A80606KEVJSR from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A80606KEVJSR can be used for catalog matching and distributor lookup.

Display Driver, Product overview: A80606KEVJSR from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A80606KEVJSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 620-A80606KEVJSRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator SEPIC, Step-Up (Boost) Analog, PWM Dimming 180mA 48-QFN-EP (7x7)

LED Driver IC 6 Output DC DC Regulator SEPIC, Step-Up (Boost) Analog, PWM Dimming 180mA 48-QFN-EP (7x7)

Buy Now Datasheet
LED Drivers - 620-A80606KEVJSRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator SEPIC, Step-Up (Boost) Analog, PWM Dimming 180mA 48-QFN-EP (7x7)

LED Driver IC 6 Output DC DC Regulator SEPIC, Step-Up (Boost) Analog, PWM Dimming 180mA 48-QFN-EP (7x7)

Buy Now Datasheet
LED Drivers - 620-A80606KEVJSRTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator SEPIC, Step-Up (Boost) Analog, PWM Dimming 180mA 48-QFN-EP (7x7)

LED Driver IC 6 Output DC DC Regulator SEPIC, Step-Up (Boost) Analog, PWM Dimming 180mA 48-QFN-EP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A80606KEVJSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A80606KEVJSR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A80606KEVJSR
IC LED DRV RGLTR PWM 180MA 48QFN

IC LED DRV RGLTR PWM 180MA 48QFN

Supplier's Site
PMIC - LED Drivers - A80606KEVJSR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A80606KEVJSR
PMIC - LED Drivers A80606KEVJSR
WIDE INPUT VOLTAGE RANGE BOOST/S

WIDE INPUT VOLTAGE RANGE BOOST/S

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number A80606KEVJSR 1184731-A80606KEVJSR 137-A80606KEVJSR 620-A80606KEVJSRDKR-ND A80606KEVJSR A80606KEVJSR
Product Name Wide Input Voltage Range Boost/Sepic Integrated Circuits (ICs) - PMIC - LED Drivers LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 0.9500 to 40 volts 0.9500 to 40 volts
Package Type 48-VFQFN Exposed Pad
Input Voltage 4.5 to 40 volts 4.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Led Backlight Driver For Lcd Displays - A8510GECTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
Linear Current Regulator And Controller For Auto LED Arrays - A6274KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
Automotive Grade Constant Current Pwm Buck Reg LED Driver - A6217KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - A6276ELP-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers