Infineon Technologies AG LED Drivers IRS2541PBF

Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-PDIP
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - IRS2541PBF-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
IRS2541PBF-ND
LED Drivers IRS2541PBF-ND
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-PDIP

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-PDIP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - IRS2541PBF - 1047827-IRS2541PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IRS2541PBF
1047827-IRS2541PBF
PMIC - PMIC - LED Drivers - IRS2541PBF 1047827-IRS2541PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047827-IRS2541PBF Packaging: Tube/Rail Type: DC DC Controller Mounting: Through Hole Frequency: 500kHz Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 8-DIP Maximum Supply Voltage: 15.6V Operating Input Voltage(Min): 9V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 1047827-IRS2541PBF
Packaging: Tube/Rail
Type: DC DC Controller
Mounting: Through Hole
Frequency: 500kHz
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 8-DIP
Maximum Supply Voltage: 15.6V
Operating Input Voltage(Min): 9V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-IRS2541PBF
LED Driver IC 137-IRS2541PBF
IC LED DRIVER CTRLR PWM 8DIP Product overview: IRS2541PBF from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IRS2541PBF can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR PWM 8DIP Product overview: IRS2541PBF from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IRS2541PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC LED DRVR CTRLR DIM 500MA 8DIP - 376-IRS2541PBF - Utmel Electronic Limited
Hong Kong, China
IC LED DRVR CTRLR DIM 500MA 8DIP
376-IRS2541PBF
IC LED DRVR CTRLR DIM 500MA 8DIP 376-IRS2541PBF
IC LED DRVR CTRLR DIM 500MA 8DIP

IC LED DRVR CTRLR DIM 500MA 8DIP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IRS2541PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IRS2541PBF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IRS2541PBF
IC LED DRIVER CTRLR PWM 8DIP

IC LED DRIVER CTRLR PWM 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number IRS2541PBF-ND 1047827-IRS2541PBF 137-IRS2541PBF 376-IRS2541PBF IRS2541PBF
Product Name LED Drivers PMIC - PMIC - LED Drivers - IRS2541PBF LED Driver IC IC LED DRVR CTRLR DIM 500MA 8DIP Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 9 to 15.6 volts 9 volts 9 to 15.6 volts 14 volts 9 to 15.6 volts
Package Type 8-DIP Tube 8-DIP (0.300, 7.62mm)
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8430EEKTR-T - 102677-A8430EEKTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 36 volts
View Details
5 suppliers
AC-DC LED Driver IC - ICL8800 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Voltage
Package Type PG-DSO-8
View Details
LED Drivers - 9228276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 1.45 watts
Features RoHS Compliant
View Details