The R-782 is a modular vacuum generator combining a venturi device with an electronically controlled, air-pilot-actuated, spring-return 3-way valve. It generates 25 in. Hg vacuum at 60 psig with a vacuum flow of 0.6 scfm and air consumption of 1.7 scfm at the same pressure. The valve requires 20 psig pilot pressure at port 4 to shift and 20 psig at port 6 to return. Operating voltage options are 6, 12, or 24 VDC with a power consumption of 0.65 W at rated voltage. The unit operates continuously up to 150% of rated voltage and functions within a temperature range of 32 to 180°F. The working pressure range is 0 to 150 psig.
| Clippard | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | R-782 |
| Product Name | Venturi Vacuum Generator |
| Vacuum Pump Type | Venturi |
| Configuration | Individual Vacuum Pump |
| Application | Industrial |
| Features | Valve Control |
| Pumping Speed | 0.6000 CFM (1.02 m³/hr) |