LSB-40 -- BUTT HINGE - LSB-40
Sugatsune America, Inc.
BUTT HINGE - LSB-40
LSB-40
Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Description
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Email Supplier
Datasheet
Suppliers
Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
- Available as a weld-on type without holes (LSA) or screw-on type with holes (LSB). Note: Screw holes for LSB Series are not countersunk
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
LSB-40 |
|
Product Name
|
BUTT HINGE - LSB-40 |
|
Hinge Type
|
Butt
|
|
Length
|
0.2500 inch (6.35 mm)
|
|
Hole Type
|
Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Spring Pivot
Length
0.6250 inch (15.87 mm)
Leaf Material
Stainless Steel; 304 Stainless Steel
View Details
Hinge Type
Constant Torque Friction Hinge
Length
2.62 inch (66.67 mm)
Hole Type
Round
View Details
Hinge Type
Constant Torque Friction Hinge
Length
2.69 inch (68.26 mm)
Hole Type
Round
View Details
Length
0.4375 inch (11.11 mm)
Hole Type
Round
Number of Holes
4
View Details