The S99FXD-031210 is a double-end flexi-hinge made of 400 series stainless steel, designed for zero-backlash, lubrication-free angular motion up to ±15° with indefinite life. It has an outer diameter of 0.3125 inch, a length of 0.500 inch, and a center distance of 0.210 inch. The spring rate at zero deflection is 0.0037 lb-in/deg, with a maximum load capacity of 14.0 lbs compression and 28.0 lbs tension. It operates from -65°F to +350°F and is self-centering when unloaded.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXD-031210 |
| Product Name | Double End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension |
| Length | 0.5000 inch (12.7 mm) |