RS Components, Ltd. Hinges 9174535

Description
S/Stl Square hinge,40x40x2mm
Request a Quote
Description
S/Stl Square hinge,40x40x2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174535
Hinges 9174535
S/Stl Square hinge,40x40x2mm

S/Stl Square hinge,40x40x2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174535
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Leaf Thickness 0.3150 inch (8 mm)
Length 1.77 inch (45 mm)
View Details
Hinges - 9174548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details
Hinges - 1834114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 4077149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1417 inch (3.6 mm)
Length 1.19 inch (30.2 mm)
View Details